Manufacturer: Mini-Circuits
Win Source Part Number: 877032-LFCW-103+
Features: 11.4GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8517.62.0090
Other Part Number: 3157-LFCW-103+TR, 3157-LFCW-103+DKR, 3157-LFCW-103+CT
11.4GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
11.4GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
11.4GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
LTCC LOW PASS FILTER, DC - 10000
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | LFCW-103+ | 3157-LFCW-103+CT-ND | LFCW-103+ |
| Product Name | Ceramic Filters - LFCW-103+ | Ceramic Filters | Ceramic Filters |
| Filter Technology | Passive Filter |