The HT-8-SMA is an SMA cable wrench designed for connecting or disconnecting SMA connectors in confined spaces using finger grip or with an external wrench. It features a knurled split knob for manual tightening and an open channel that slips over cables up to 0.200 inches in diameter. The tool accommodates most SMA connector widths and is protected by US Patent 9,027,446. Its case style is MY-1E.
The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for Open enlarged channel slips over cable easy tightening using fingers Maximum diameter of cable, 0.200 inches Slip over SMA connector Channel for Wrench Option P/N HT-X-SMA Patent Pending HOW TO USE THE WRENCH 1. The open box wrench head is slid onto the hex nut as shown in figure-1. 2. The knurled split knobs are rotated to tighten or un-tighten the SMA cable nut by use of fingers. Alternatively, an open end wrench or a torque wrench can be used as shown in figure-2. REV. E ECO-13251 HT-SERIES BT/CP/AM 240208 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuit’s applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard. Terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Wrenches |
| Product Number | HT-8-SMA |
| Product Name | E-Z SMA CABLE WRENCH 8 INCH |