EQY-10-63+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers, with a nominal attenuation slope of 10.2 dB and operation from DC to 6 GHz. It is packaged in a 2 x 2 mm, 8-lead MCLPTM case with a plastic body and matte-tin lead finish, and supports an RF input power up to 31 dBm. The part exhibits a typical return loss of 20 dB and operates reliably from -40°C to +85°C. It meets ESD Class 2 (2000 V) human body model standards per ANSI/ESD STM5.1-2001.
EQY-10-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-10-63+ has a nominal attenuation slope of 10.2 dB and is packaged in tiny 2 x 2 mm, 8-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-10-63+ |
| Product Name | 10.2 dB SMT Fixed Slope Equalizer, DC - 6000 MHz |