The ZEQ-11-24K+ is a broadband, connectorized negative slope equalizer designed to compensate for frequency-dependent losses in coaxial systems, with a typical slope of 10.8 dB from DC to 20 GHz. It features a 50 Ω impedance match, minimal slope deviation of ±0.4 dB typical, and a small case size of 0.80 x 0.56 inches with 2.92 mm K-type connectors, female on input and male on output. The device is bi-directional, handles up to 30 dBm input power, operates reliably from -55°C to +105°C, and is RoHS compliant.
Mini-Circuits’ ZEQ-11-24K+ is a broadband, connectorized negative slope equalizer, with a slope of 10.8 dB typ. over the range of DC to 20 GHz. The model is bi-directional and offers excellent electrical per- formance in applications where frequency dependent losses due to skin-depth (positive gain slope) hinders the overall system performance. The small form factor model comes with complementary connectors to avoid use of any additional adapters and operates over a wide temperature range of -55*C to +105*C.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-11-24K+ |
| Product Name | 10.8 dB Fixed Slope Equalizer, DC - 20000 MHz |