EQY-6-283+ is a 50Ω absorptive gain equalizer with a 6.0 dB nominal attenuation slope from DC to 28 GHz, designed to compensate for negative gain slope in amplifiers and receivers. It is packaged in a 2 × 2 mm, 6-lead MCLP case (MC1630-1) and supports up to +28 dBm RF input power, derating linearly to +24 dBm at 105°C. Operating temperature ranges from -55°C to 105°C, with a storage temperature range of -65°C to 150°C. It features a typical return loss of 20 dB and meets MSL1 moisture sensitivity and Class 2 HBM ESD ratings.
EQY-6-283+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-6-283+ has a nominal attenuation slope of 6.0 dB and is packaged in tiny 2 x 2 mm, 6-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-6-283+ |
| Product Name | 6.6 dB SMT Fixed Slope Equalizer, DC - 28000 MHz |