EQY-4-123+ is a 50Ω absorptive gain equalizer providing a 4 dB positive slope from DC to 12 GHz, designed to compensate for negative gain tilt in wideband systems. It is packaged in a 1.5x1.5 mm, 6-lead QFN-style package with an exposed paddle for thermal and electrical grounding. The device achieves typical input and output return losses of 15 dB or better across the band, and insertion loss varies from 0.1 dB at 12 GHz to 5.1 dB at 0.01 GHz. It is compliant with RoHS standards and supports operation from -55°C to +105°C.
EQY-4-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, and Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-4-123+ |
| Product Name | 4 dB SMT Fixed Slope Equalizer, DC - 12 GHz |