EQY-0-24+ is a 0 dB gain equalizer designed for bandwidth compensation in microwave applications from DC to 20 GHz, fabricated in a GaAs MMIC process. It is packaged in a 2x2 mm 8-lead QFN-style case (MC1631-1) with a matte-tin finish. The device exhibits a typical return loss of 20 dB and operates with a maximum RF input power of +33 dBm, derating linearly to +30 dBm at 105°C. Operating temperature ranges from -55°C to +105°C. It supports applications in fixed satellite, mobile, radio location, and aerospace systems. The part is ESD Class 2 compliant according to ANSI/ESD STM5.1-2001, and rated under environmental standard ENV08T1.
EQY-0-24+ is a 0 dB attenuator fabricated using highly repetitive GaAs MMIC process. EQY-0-24+ has a nominal attenuation slope of 0 dB and is packaged in a tiny 2x2 mm 8-lead QFN-style package. If gain equalization is no longer needed, EQY-0-24+ can be used as a short without changing PCB layout.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-0-24+ |
| Product Name | -0.37 dB SMT Fixed Slope Equalizer, DC - 20000 MHz |