EQY-8-24+ is an absorptive gain equalizer designed to compensate for negative gain slope in microwave systems, providing a nominal attenuation slope of 8.3 dB across a DC to 20 GHz bandwidth. It is packaged in a 2 x 2 mm, 8-lead MCLP surface-mount case with a case style of MC1631-1. The device maintains a typica1 VSWR of 1.29:1 or better across its operating range and supports an RF input power of +34 dBm, derating linearly to +32 dBm at 105°C. Operating case temperature ranges from -55°C to 105°C, with a storage temperature range of -65°C to 150°C. It meets Human Body Model ESD rating Class 2 (2000V) per ANSI/ESD STM5.1-2001. The part is fabricated using a GaAs IPD MMIC process and features excellent return loss of 20 dB typical.
EQY-8-24+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-8-24+ has a nominal attenuation slope of 8.3 dB and is packaged in tiny 2 x 2 mm, 8-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-8-24+ |
| Product Name | 8.3 dB SMT Fixed Slope Equalizer, DC - 20000 MHz |