EQY-2-123+ is a 50Ω absorptive gain equalizer providing a 2 dB positive slope from DC to 12 GHz to compensate for amplifier gain tilt. It features a compact 1.5×1.5 mm 6-lead QFN-style package with an exposed paddle for thermal and electrical grounding. Input and output return loss are typically 20 dB across the full band. The device is fabricated using a GaAs MMIC IPD process, supports bi-directional operation, and is RoHS compliant. It is suitable for use in test and measurement, satellite communications, radar, electronic warfare, and ECM systems.
EQY-2-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-2-123+ |
| Product Name | 2 dB SMT Fixed Slope Equalizer, DC - 12 GHz |