EQY-4-283+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers across DC to 28 GHz. It features a nominal attenuation slope of 4.3 dB, operates with 50 Ω impedance, and handles up to +30 dBm RF input power, derating linearly to 26 dBm at 105°C. Packaged in a 2 mm × 2 mm, 6-lead MCLP case with Matte-tin finish, it offers typ. 20 dB return loss and operates reliably from -55°C to 105°C case temperature. The part meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D and is rated Class 2 for Human Body Model ESD per ANSI/ESD STM5.1-2001.
EQY-4-283+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-4-283+ has a nominal attenuation slope of 4.3 dB and is packaged in tiny 2 x 2 mm, 6-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-4-283+ |
| Product Name | 4.3 dB SMT Fixed Slope Equalizer, DC - 28000 MHz |