Carr Lane Manufacturing Co. Wide Opening Vertical Handle Series 850 Series

Description
1000 Lbs Holding Capacity FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120° while handle moves 67°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-750-VTC Solid Arm, Flanged Base CL-751-VTC Solid Arm, Straight Base CL-850-VTC Open Arm, Flanged Base CL-851-VTC Open Arm, Straight Base CL-750-LVTC Solid Arm, Flanged Base, With Safety Lock CL-850-LVTC Open Arm, Flanged Base, With Safety Lock ACCESSORIES: Accepts any 1/2-13 or M12 spindle. Solid-arm version supplied with CL-113000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-1213-TW flanged washers. MATERIAL: Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
Description
1000 Lbs Holding Capacity FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120° while handle moves 67°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-750-VTC Solid Arm, Flanged Base CL-751-VTC Solid Arm, Straight Base CL-850-VTC Open Arm, Flanged Base CL-851-VTC Open Arm, Straight Base CL-750-LVTC Solid Arm, Flanged Base, With Safety Lock CL-850-LVTC Open Arm, Flanged Base, With Safety Lock ACCESSORIES: Accepts any 1/2-13 or M12 spindle. Solid-arm version supplied with CL-113000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-1213-TW flanged washers. MATERIAL: Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Wide Opening Vertical Handle Series - 850 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Wide Opening Vertical Handle Series
850 Series
Wide Opening Vertical Handle Series 850 Series
1000 Lbs Holding Capacity FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120° while handle moves 67°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-750-VTC Solid Arm, Flanged Base CL-751-VTC Solid Arm, Straight Base CL-850-VTC Open Arm, Flanged Base CL-851-VTC Open Arm, Straight Base CL-750-LVTC Solid Arm, Flanged Base, With Safety Lock CL-850-LVTC Open Arm, Flanged Base, With Safety Lock ACCESSORIES: Accepts any 1/2-13 or M12 spindle. Solid-arm version supplied with CL-113000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-1213-TW flanged washers. MATERIAL: Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

1000 Lbs Holding Capacity
FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120° while handle moves 67°. Made in USA.
OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle.
MODELS AVAILABLE (STEEL):

CL-750-VTCSolid Arm, Flanged Base
CL-751-VTCSolid Arm, Straight Base
CL-850-VTCOpen Arm, Flanged Base
CL-851-VTCOpen Arm, Straight Base
CL-750-LVTCSolid Arm, Flanged Base,
With Safety Lock
CL-850-LVTCOpen Arm, Flanged Base,
With Safety Lock

ACCESSORIES: Accepts any 1/2-13 or M12 spindle. Solid-arm version supplied with CL-113000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-1213-TW flanged washers.
MATERIAL: Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number 850 Series
Product Name Wide Opening Vertical Handle Series
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Wide Opening Vertical Handle Series - 550 Series - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
View Details