IN LINE WITH BARRIER TYPE
1-15/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE WITH BARRIER TYPE
1-15/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
1-15/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
1-15/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL