Mid-Mountain Materials, Inc. High Performance Textiles HYTEX® 400 Textiles

Description
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive or apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal Insulation Features High Strength Excellent Thermal Properties Abrasion Resistant High Dimensional Stability Low Smoke Emission Chemical Resistant
Request a Quote Datasheet
Description
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive or apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal Insulation Features High Strength Excellent Thermal Properties Abrasion Resistant High Dimensional Stability Low Smoke Emission Chemical Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Seattle, WA, USA
High Performance Textiles
HYTEX® 400 Textiles
High Performance Textiles HYTEX® 400 Textiles
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive or apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal Insulation Features High Strength Excellent Thermal Properties Abrasion Resistant High Dimensional Stability Low Smoke Emission Chemical Resistant

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments.

Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving.

We also have the capability to laminate with foil or pressure-sensitive adhesive or apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance.

Applications

  • Removable Insulation Blankets and Pads
  • Oven and Door Seals
  • Gaskets
  • Furnace seals
  • Engine Exhaust Covers
  • Draw Cord for Insulation Blankets
  • Electrical Insulation
  • Thermal Insulation

Features

  • High Strength
  • Excellent Thermal Properties
  • Abrasion Resistant
  • High Dimensional Stability
  • Low Smoke Emission
  • Chemical Resistant
Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Specialty Tapes
Product Number HYTEX® 400 Textiles
Product Name High Performance Textiles
Materials of Construction Cloth / Fabric; Kevlar
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details