Budnick Converting, Inc. Extreme Sealing Tape 4412N

Description
4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for extreme sealing applications such as: parapet walls, trailer home roofs, metal buildings, vent stacks and vent windows, gutters & down spouts, sky lights, patching, trailer & RV roofs and metal enclosures.
Request a Quote
Description
4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for extreme sealing applications such as: parapet walls, trailer home roofs, metal buildings, vent stacks and vent windows, gutters & down spouts, sky lights, patching, trailer & RV roofs and metal enclosures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extreme Sealing Tape - 4412N - Budnick Converting, Inc.
Columbia, IL, USA
Extreme Sealing Tape
4412N
Extreme Sealing Tape 4412N
4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for extreme sealing applications such as: parapet walls, trailer home roofs, metal buildings, vent stacks and vent windows, gutters & down spouts, sky lights, patching, trailer & RV roofs and metal enclosures.

4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for extreme sealing applications such as: parapet walls, trailer home roofs, metal buildings, vent stacks and vent windows, gutters & down spouts, sky lights, patching, trailer & RV roofs and metal enclosures.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 4412N
Product Name Extreme Sealing Tape
Type Adhesive Tape; Industrial Tape; Extreme Sealing Tape
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
High Temperature Aluminum Foil Tape - 433 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
Double Coated Polyester - 8413 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
PTFE Skived Film Tape - 204-5HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE Skived Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details