O-Z/Gedney Conduit Hanger H1SBS

Description
CONDUIT HANGER WITH SWING BOLT TYPE STEEL MATERIAL 0.88 DEPTH X 1.84 INCH HEIGHT SIZE ZINC PLATED FINISH SWING BOLT WITH NUT INSTALLATION UL 2239, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.25 INCH (BOLT) MOUNTING HOLE SIZE HANG-ON[TM] BRAND APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet
Description
CONDUIT HANGER WITH SWING BOLT TYPE STEEL MATERIAL 0.88 DEPTH X 1.84 INCH HEIGHT SIZE ZINC PLATED FINISH SWING BOLT WITH NUT INSTALLATION UL 2239, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.25 INCH (BOLT) MOUNTING HOLE SIZE HANG-ON[TM] BRAND APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H1SBS - O-Z/Gedney
St. Louis, MO, USA
Conduit Hanger
H1SBS
Conduit Hanger H1SBS
CONDUIT HANGER WITH SWING BOLT TYPE STEEL MATERIAL 0.88 DEPTH X 1.84 INCH HEIGHT SIZE ZINC PLATED FINISH SWING BOLT WITH NUT INSTALLATION UL 2239, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.25 INCH (BOLT) MOUNTING HOLE SIZE HANG-ON[TM] BRAND APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
  • CONDUIT HANGER WITH SWING BOLT TYPE
  • STEEL MATERIAL
  • 0.88 DEPTH X 1.84 INCH HEIGHT SIZE
  • ZINC PLATED FINISH
  • SWING BOLT WITH NUT INSTALLATION
  • UL 2239, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 0.25 INCH (BOLT) MOUNTING HOLE SIZE
  • HANG-ON[TM] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number H1SBS
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Conduit Hanger - E7BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details