Carr Lane Manufacturing Co. Vertical Handle Series Wide Opening Automatically Adjusting

Description
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1-1/4" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.
Description
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1-1/4" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Suppliers

Company
Product
Description
Supplier Links
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1-1/4" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1-1/4" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application where part size can vary. Fits in the same space, and provides the same clamping force as the same-size standard toggle clamp. Open arm provides adjustable spindle location. Arm opens 87° while handle moves 80°.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number Wide Opening Automatically Adjusting
Product Name Vertical Handle Series
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Wide Opening Vertical Handle Series - 350 Series - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
View Details