Autoquip Corporation High Capacity 90 Degree Upender FF-6060-400

Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
High Capacity 90 Degree Upender - FF-6060-400 - Autoquip Corporation
Guthrie, OK, USA
High Capacity 90 Degree Upender
FF-6060-400
High Capacity 90 Degree Upender FF-6060-400
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing

90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks.
Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number FF-6060-400
Product Name High Capacity 90 Degree Upender
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 25 x 25 mm Platform, 2-56 & 8-32 - 9061-PY - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Lift & Tilt Combination Table - PT-50486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Portable Lift and Tilt -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
View Details