The PT-20483-I is a lift and tilt combination table designed for independent lifting and tilting operations, with a 2,000 lb capacity, 48-inch lift travel, and a platform size range of 30 x 60 inches to 48 x 60 inches. It has a lowered height of 14.75 inches and a raised height of 62.75 inches, with lift and tilt speeds of 18 seconds and 5 seconds respectively. The unit features a 2 HP internal motor, is fully primed and finished with baked enamel, and includes patented Platform Centering Devices, single internally mounted power units, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and complies with ISO 9001:2015. Shipping weight is 1,090 lbs.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Tilt Tables |
| Product Number | PT-20483-I |
| Product Name | Lift & Tilt Combination Table |
| Power | Motor |