Lift Products, Inc. Max-Upenders Hydraulic Tipper LPTT-UP-80

Description
Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are built to order in the US with US steel and components. The quality of the components used in a Max-Upender is only matched by the quality of its construction. Each upender is three dimensionally modeled prior to fabrication as we determine the best possible design for the specific application it is addressing. The platform decks are reinforced with ribbed steel by AWS certified welders and the cylinders, motor and pump are mounted in a clean and efficient manner. We can accommodate unique material handling requirements with custom designed platform sizes, shapes, top materials and surface mounts. We invite you to visit our custom upenders page to view a sampling of our prior work. Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation. Adv. Valving Pressure compensated control valve eliminates gravitational effects on descent producing smooth rotation. Standard Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options V Cradle Safety Skirting Long Decks Open Frame Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Special color Adj. tilt limit switch Remote control Side walls Custom top mounts Custom lip Custom platform sizes Custom platform shapes Custom tilt speeds
Description
Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are built to order in the US with US steel and components. The quality of the components used in a Max-Upender is only matched by the quality of its construction. Each upender is three dimensionally modeled prior to fabrication as we determine the best possible design for the specific application it is addressing. The platform decks are reinforced with ribbed steel by AWS certified welders and the cylinders, motor and pump are mounted in a clean and efficient manner. We can accommodate unique material handling requirements with custom designed platform sizes, shapes, top materials and surface mounts. We invite you to visit our custom upenders page to view a sampling of our prior work. Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation. Adv. Valving Pressure compensated control valve eliminates gravitational effects on descent producing smooth rotation. Standard Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options V Cradle Safety Skirting Long Decks Open Frame Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Special color Adj. tilt limit switch Remote control Side walls Custom top mounts Custom lip Custom platform sizes Custom platform shapes Custom tilt speeds

Suppliers

Company
Product
Description
Supplier Links
Max-Upenders Hydraulic Tipper - LPTT-UP-80 - Lift Products, Inc.
Waukesha, WI, United States
Max-Upenders Hydraulic Tipper
LPTT-UP-80
Max-Upenders Hydraulic Tipper LPTT-UP-80
Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are built to order in the US with US steel and components. The quality of the components used in a Max-Upender is only matched by the quality of its construction. Each upender is three dimensionally modeled prior to fabrication as we determine the best possible design for the specific application it is addressing. The platform decks are reinforced with ribbed steel by AWS certified welders and the cylinders, motor and pump are mounted in a clean and efficient manner. We can accommodate unique material handling requirements with custom designed platform sizes, shapes, top materials and surface mounts. We invite you to visit our custom upenders page to view a sampling of our prior work. Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation. Adv. Valving Pressure compensated control valve eliminates gravitational effects on descent producing smooth rotation. Standard Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options V Cradle Safety Skirting Long Decks Open Frame Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Special color Adj. tilt limit switch Remote control Side walls Custom top mounts Custom lip Custom platform sizes Custom platform shapes Custom tilt speeds

Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are built to order in the US with US steel and components.

The quality of the components used in a Max-Upender is only matched by the quality of its construction. Each upender is three dimensionally modeled prior to fabrication as we determine the best possible design for the specific application it is addressing. The platform decks are reinforced with ribbed steel by AWS certified welders and the cylinders, motor and pump are mounted in a clean and efficient manner.

We can accommodate unique material handling requirements with custom designed platform sizes, shapes, top materials and surface mounts. We invite you to visit our custom upenders page to view a sampling of our prior work.

Zerk Fittings

Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced.

15 Min. Motor

Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications.

Ribbed Steel

Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation.

Adv. Valving

Pressure compensated control valve eliminates gravitational effects on descent producing smooth rotation.

Standard Features

  • Triple duty 15 min. internal motor
  • Regreasable zerk fittings on pivot points
  • Ribbed steel reinforced platform deck
  • 115/230 single or 230/460 3 phase voltage
  • 30 amp dedicated circuit is required for 115V
  • 10' power cord (connector not included)
  • Hydraulic gear pump
  • Check & solenoid valve, filter & velocity fuse
  • Color yellow top with blue frame
  • Double acting cylinders
  • Pressure compensated control valve
  • Tilt limit switch
  • Push button magnetic back control box
  • Smooth steel decks
  • High quality chrome plated cylinder
  • Control box with magnetic starter transformer
  • Thermal overload and fuses in control box
  • Designed for surface or lift table mounting

Options

V Cradle

Safety Skirting

Long Decks

Open Frame

  • Foot control switch
  • Tapered toe guards
  • Lowering beeper
  • Raised base
  • Remote power unit
  • Conveyor top
  • Special color
  • Adj. tilt limit switch
  • Remote control
  • Side walls
  • Custom top mounts
  • Custom lip
  • Custom platform sizes
  • Custom platform shapes
  • Custom tilt speeds
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tilt Tables
Product Number LPTT-UP-80
Product Name Max-Upenders Hydraulic Tipper
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Electric Hydraulic Tilt Table - TT-630-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 5 ft (15.24 dm)
View Details