ABLIC Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U S-5851AAA-M6T1U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211244-S-5851AAA-M6T 1U Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211244-S-5851AAA-M6T 1U Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U - 211244-S-5851AAA-M6T1U - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U
211244-S-5851AAA-M6T1U
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U 211244-S-5851AAA-M6T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211244-S-5851AAA-M6T 1U Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211244-S-5851AAA-M6T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
S-5851AAA-M6T1U
Sensors, Transducers - Temperature Sensors - Analog and Digital Output S-5851AAA-M6T1U
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 211244-S-5851AAA-M6T1U S-5851AAA-M6T1U
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5851AAA-M6T1U Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details