TE Connectivity Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity HPP845E132R4

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
33AC4133
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity 33AC4133
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 33AC4133
Product Name Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-004 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
4 suppliers
Motion Sensor ICs - 2377654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details