The LM70 is a digital temperature sensor with 0.25°C resolution and an SPI/MICROWIRE interface, available in a VSSOP-8 package measuring 5.3 mm by 3.4 mm. It operates from a 2.65 V to 5.5 V supply, draws 260 µA typical operating current and less than 10 µA in shutdown mode, and maintains accuracy of ±2°C maximum from −40°C to 85°C, ±1.5/−2°C maximum from −10°C to 65°C, and ±3.5/−2°C maximum over its full −55°C to 150°C range. The device is UL recognized and designed for thermal management in systems such as hard disk drives and office electronics.
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 019425-LM70CIMMX-3/N
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
SENSOR DIGITAL -55C-150C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM70CIMMX-3/NOPB | 019425-LM70CIMMX-3/NOPB | LM70CIMMX-3/NOPBCT-ND | LM70CIMMX-3/NOPB |
| Product Name | LM70 SPI/10-Bit plus Sign Digital Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |