ABB Measurement & Analytics Pressductor PillowBlock Load cells - horizontal force measurement PFTL201

Description
Using this horizontal force component to measure strip tension can be highly advantageous. The load cell can be sized to measure just the strip tension, excluding the tare weight of the roll. The result is optimized measurement accuracy. Another advantage is that ABB’s unique horizontal load cell – specifically designed to measure this force component – provides stiffness levels and overload tolerances in all force directions that are significantly greater than what can be achieved with vertical load cells.
Request a Quote Datasheet
Description
Using this horizontal force component to measure strip tension can be highly advantageous. The load cell can be sized to measure just the strip tension, excluding the tare weight of the roll. The result is optimized measurement accuracy. Another advantage is that ABB’s unique horizontal load cell – specifically designed to measure this force component – provides stiffness levels and overload tolerances in all force directions that are significantly greater than what can be achieved with vertical load cells.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Zurich, Switzerland
Pressductor PillowBlock Load cells - horizontal force measurement
PFTL201
Pressductor PillowBlock Load cells - horizontal force measurement PFTL201
Using this horizontal force component to measure strip tension can be highly advantageous. The load cell can be sized to measure just the strip tension, excluding the tare weight of the roll. The result is optimized measurement accuracy. Another advantage is that ABB’s unique horizontal load cell – specifically designed to measure this force component – provides stiffness levels and overload tolerances in all force directions that are significantly greater than what can be achieved with vertical load cells.

Using this horizontal force component to measure strip tension can be highly advantageous. The load cell can be sized to measure just the strip tension, excluding the tare weight of the roll. The result is optimized measurement accuracy.
Another advantage is that ABB’s unique horizontal load cell – specifically designed to measure this force component – provides stiffness levels and overload tolerances in all force directions that are significantly greater than what can be achieved with vertical load cells.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Force and Load Sensors
Product Number PFTL201
Product Name Pressductor PillowBlock Load cells - horizontal force measurement
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details