XJCSENSOR Technology Co., Ltd. Tension and Compression Load Cell X-S02

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material.
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Tension and Compression Load Cell
X-S02
Tension and Compression Load Cell X-S02
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material.

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-20ton.
  • S structural design, compression and tension, easy to install and flexible.
  • Stainless steel/ Alloy steel material.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-S02
Product Name Tension and Compression Load Cell
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

2-axis Force Sensor - X-2A-H-D130-H21-YZ - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Biaxial Measurement; Temperature Compensated
View Details
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-X02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.6615 to 22.05 lbs (0.3000 to 10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details