TE Connectivity Force Sensors 10213147-00

Description
Electrical Characteristics Full Scale Range (NEWT) : 0 - 250000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (NEWT) : 0 - 250000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 10213147-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
10213147-00
Force Sensors 10213147-00
Electrical Characteristics Full Scale Range (NEWT) : 0 - 250000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (NEWT) : 0 - 250000
  • Supply Voltage Range (VDC) : -15 - 15

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : ±5 V

Other


  • Force Direction : Multiaxial
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±1/50

Product Type Features


  • Force Sensor Type : Multiaxial Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10213147-00
Product Name Force Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10211185-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-10KN-C20007 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - 223-EFMT8-35KN-C20003-ND - DigiKey
Specs
Force Rating 7870 lbs (3569 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20006003-02 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers