Minco Programmable Round TT519K-40_260C1Y

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Round - TT519K-40_260C1Y - Minco
Minneapolis, MN, United States
Programmable Round
TT519K-40_260C1Y
Programmable Round TT519K-40_260C1Y
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT519K-40_260C1Y
Product Name Programmable Round
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

 - LT DIN Rail Analog Transmitters with Serial Data Communication and Analog outputs for Load Cell, Strain Gauge and Microvolt Input Signal Applications, LT20WM - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Excitation & Features Voltage
View Details
DSCL20 Loop Powered Isolator,
Specs
Outputs Analog Current Output
Form Factor PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Displacement & Level Measurement Controller - SANTEST GYDC-S1 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor DIN Rail
Inputs Displacement & Level Measurement Probe
View Details