Minco Fixed Range Miniature TT246PD1AI

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The TT246PD1AI is a rugged RTD transmitter designed for process control and industrial applications. It outputs a linear voltage signal of 1 to 5 VDC proportional to temperature and operates with a quiescent current of only 3 mA, making it suitable for solar or battery-powered systems. The device supports 2 or 3-wire RTD inputs and is rated for ambient temperatures up to 85°C (185°F). Calibration accuracy is ±0.1% of span, with a linearity of 0.1% of span referenced to the actual sensor temperature. The transmitter features zero and span adjustments of ±5% of span, which are factory set. It can operate in a wide temperature range from -40 to 85°C (-40 to 185°F) and can be stored at temperatures between -55 to 100°C (-67 to 212°F). The TT246PD1AI is designed with a polycarbonate case and is epoxy potted for moisture resistance, weighing 2.0 oz (57 g). It is reverse polarity protected and has a maximum load resistance that varies with supply voltage, allowing for flexibility in installation. This transmitter is ideal for applications requiring reliable and accurate temperature measurement in challenging environments.

Datasheet Summary
Powered by GS/AI

The TT246PD1AI is a rugged RTD transmitter designed for process control and industrial applications. It outputs a linear voltage signal of 1 to 5 VDC proportional to temperature and operates with a quiescent current of only 3 mA, making it suitable for solar or battery-powered systems. The device supports 2 or 3-wire RTD inputs and is rated for ambient temperatures up to 85°C (185°F). Calibration accuracy is ±0.1% of span, with a linearity of 0.1% of span referenced to the actual sensor temperature. The transmitter features zero and span adjustments of ±5% of span, which are factory set. It can operate in a wide temperature range from -40 to 85°C (-40 to 185°F) and can be stored at temperatures between -55 to 100°C (-67 to 212°F). The TT246PD1AI is designed with a polycarbonate case and is epoxy potted for moisture resistance, weighing 2.0 oz (57 g). It is reverse polarity protected and has a maximum load resistance that varies with supply voltage, allowing for flexibility in installation. This transmitter is ideal for applications requiring reliable and accurate temperature measurement in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Fixed Range Miniature - TT246PD1AI - Minco
Minneapolis, MN, United States
Fixed Range Miniature
TT246PD1AI
Fixed Range Miniature TT246PD1AI
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT246PD1AI
Product Name Fixed Range Miniature
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety - P32000 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
View Details