Minco Fixed Range Miniature TT205JU1AA

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Range Miniature - TT205JU1AA - Minco
Minneapolis, MN, United States
Fixed Range Miniature
TT205JU1AA
Fixed Range Miniature TT205JU1AA
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT205JU1AA
Product Name Fixed Range Miniature
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

DSCL20 Loop Powered Isolator,
Specs
Outputs Analog Current Output
Form Factor PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32300 Resistance Transmitter | SIL 2 / SIL 3 Functional Safety - P32300 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Potentiometers , Resistors
View Details