Minco Thin-Film S100144PD12

Description
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Datasheet
Description
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin-Film - S100144PD12 - Minco
Minneapolis, MN, United States
Thin-Film
S100144PD12
Thin-Film S100144PD12
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.

Thin film elements offer low cost and resistances t o 10k Ω.

Specifications

  • Tolerance: ±0.12% (EN60751 Class B)
  • Material: Aluminum oxide substrate with fused glass cover.
  • Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm).
  • TCR: 0.00385 Ω/Ω/°C.
  • Repeatability: ±0.1°C or better.
  • Stability: Drift less than 0.1°C/year in normal use.
  • Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz.
  • Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Resistive Temperature Devices (RTD) Elements
Product Number S100144PD12
Product Name Thin-Film
Operating Temperature -58 to 752 F (-50 to 400 C)
Nominal Resistance 100 R0 @ 0° C
Coefficient of Resistance 0.003850 Alpha / °C
Technology Thin Film; (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensors - 2842403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -103 to 482 F (-75 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Cryogenic Temperature Sensor - Platinum - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology (Platinum)
View Details