Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part No. - Dimensions
Height x Width x Depth - Switching Capacity
SKH600NCC - 3.5 x 1.5 x 1.8 NOC FAN AC 120 V - 2A
NOC FAN AC 240 V - 2A
NCC Heater AC 120 V - 5A
NCC Heater AC 240 V - 5A
DC 30 Watts
Control Range: 40 to 90% r.H.
Differential Gap: Approximately 5%
Switch Point Accuracy: +/- 4% based on 50% r.H.
Working Temperature Range: 30°F to 140°F (0°C to 60°C)
Storage Temperature: -5°F to 180°F (-20°C to 80°C)
Type of Contact: Change-over switch
Sensor: Polyamide band
Type of Connection: 2-pole clamp, For AWG14 (2.5mm2)
Color: RAL 7035 - Grey
Protection Category: IP20
Mounting: Easily installed by clip mounting on 35mm DIN rail (7 included)
Approval: CE
| Hammond Manufacturing Company Inc. | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | SKH600NCC |
| Product Name | Electrical - Climate Control - Temperature Controls and Accessories |