AirClean Systems Type A Enclosure PowderSafe™ AC720CT

Description
PowderSafe™ Type A enclosures provide a safe and effective weighing environment for toxic compounds and/or liquid chemicals. Engineered specifically for balances, PowderSafe™ Type A enclosures protect the operator by capturing particulate in HEPA filtration without sacrificing balance stability. These compact, ductless enclosures are factory leak tested, certified and shipped fully assembled for simple installation on any countertop. Standard Features AirSafe™ automatic safety controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value No ductwork required Clear polycarbonate shell for 360° visibility No installation required - plugs directly into a standard 110V or 220V electrical outlet SafeChange™ technology for pre-filter changeout Tested with 3- and 4-place balances Extremely quiet operation < 49dBA Available in standard height or tall version Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
PowderSafe™ Type A enclosures provide a safe and effective weighing environment for toxic compounds and/or liquid chemicals. Engineered specifically for balances, PowderSafe™ Type A enclosures protect the operator by capturing particulate in HEPA filtration without sacrificing balance stability. These compact, ductless enclosures are factory leak tested, certified and shipped fully assembled for simple installation on any countertop. Standard Features AirSafe™ automatic safety controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value No ductwork required Clear polycarbonate shell for 360° visibility No installation required - plugs directly into a standard 110V or 220V electrical outlet SafeChange™ technology for pre-filter changeout Tested with 3- and 4-place balances Extremely quiet operation < 49dBA Available in standard height or tall version Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Creedmoor, NC, United States
Type A Enclosure
PowderSafe™ AC720CT
Type A Enclosure PowderSafe™ AC720CT
PowderSafe™ Type A enclosures provide a safe and effective weighing environment for toxic compounds and/or liquid chemicals. Engineered specifically for balances, PowderSafe™ Type A enclosures protect the operator by capturing particulate in HEPA filtration without sacrificing balance stability. These compact, ductless enclosures are factory leak tested, certified and shipped fully assembled for simple installation on any countertop. Standard Features AirSafe™ automatic safety controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value No ductwork required Clear polycarbonate shell for 360° visibility No installation required - plugs directly into a standard 110V or 220V electrical outlet SafeChange™ technology for pre-filter changeout Tested with 3- and 4-place balances Extremely quiet operation < 49dBA Available in standard height or tall version Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1

PowderSafe™ Type A enclosures provide a safe and effective weighing environment for toxic compounds and/or liquid chemicals. Engineered specifically for balances, PowderSafe™ Type A enclosures protect the operator by capturing particulate in HEPA filtration without sacrificing balance stability. These compact, ductless enclosures are factory leak tested, certified and shipped fully assembled for simple installation on any countertop.

Standard Features

  • AirSafe™ automatic safety controller
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • No ductwork required
  • Clear polycarbonate shell for 360° visibility
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • SafeChange™ technology for pre-filter changeout
  • Tested with 3- and 4-place balances
  • Extremely quiet operation < 49dBA
  • Available in standard height or tall version
  • Lab event timer

Safety Features

  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Shipped fully assembled
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number PowderSafe™ AC720CT
Product Name Type A Enclosure
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details