Rolec Enclosures Inc. Command Enclosures aluDISPLAY

Description
IP 54 aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide rails inside for fitting slide-in PCBs and modules. Assemblies and components can also be fitted with spring nuts. The front panel is suitable for mounting a membrane keypad, keyboard or touch panel. Assembly or removal of the enclosure is extremely quick thanks to snap-on cover profiles. These enclosures can be connected to our using the compatible end cover. We can supply aluDISPLAY fully customized to your requirements.
Request a Quote Datasheet
Description
IP 54 aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide rails inside for fitting slide-in PCBs and modules. Assemblies and components can also be fitted with spring nuts. The front panel is suitable for mounting a membrane keypad, keyboard or touch panel. Assembly or removal of the enclosure is extremely quick thanks to snap-on cover profiles. These enclosures can be connected to our using the compatible end cover. We can supply aluDISPLAY fully customized to your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Bridgeville, PA, United States
Command Enclosures
aluDISPLAY
Command Enclosures aluDISPLAY
IP 54 aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide rails inside for fitting slide-in PCBs and modules. Assemblies and components can also be fitted with spring nuts. The front panel is suitable for mounting a membrane keypad, keyboard or touch panel. Assembly or removal of the enclosure is extremely quick thanks to snap-on cover profiles. These enclosures can be connected to our using the compatible end cover. We can supply aluDISPLAY fully customized to your requirements.

IP 54
aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules.
The attractive design has many useful features including extruded guide rails inside for fitting slide-in PCBs and modules. Assemblies and components can also be fitted with spring nuts. The front panel is suitable for mounting a membrane keypad, keyboard or touch panel. Assembly or removal of the enclosure is extremely quick thanks to snap-on cover profiles. These enclosures can be connected to our using the compatible end cover.
We can supply aluDISPLAY fully customized to your requirements.

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number aluDISPLAY
Product Name Command Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details