Rolec Enclosures Inc. Command Enclosures multiVISION Display

Description
IP 65 multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. Hinges and a lock can be fitted to the rear for quick access inside. An optional handle system enables easy positioning when the unit is fitted to a suspension arm. multiVISION Display is compatible with all .
Request a Quote Datasheet
Description
IP 65 multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. Hinges and a lock can be fitted to the rear for quick access inside. An optional handle system enables easy positioning when the unit is fitted to a suspension arm. multiVISION Display is compatible with all .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Bridgeville, PA, United States
Command Enclosures
multiVISION Display
Command Enclosures multiVISION Display
IP 65 multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. Hinges and a lock can be fitted to the rear for quick access inside. An optional handle system enables easy positioning when the unit is fitted to a suspension arm. multiVISION Display is compatible with all .

IP 65
multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. Hinges and a lock can be fitted to the rear for quick access inside. An optional handle system enables easy positioning when the unit is fitted to a suspension arm.
multiVISION Display is compatible with all .

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number multiVISION Display
Product Name Command Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 9.05 to 16.92 inch (230 to 430 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details