AirClean Systems Type C Ductless Balance Enclosure PowderSafe™ AC765C

Description
AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the PowderSafe Type C enclosure perfect for powder or solvent weighing, manipulation and enclosing weighing equipment. Fitted with the AirSafe™ automatic safety controller, the Type C PowderSafe has an even laminar flow airstream for accurate weighing. The entire rear wall of the enclosure is a filtration zone; a clean sweep of all particulate and gases is achieved. This design feature makes the Type C PowderSafe ideal when weighing the lightest powders or the heaviest solvents. AirClean Systems HEPASafe filter change-out technology, incorporated into each PowderSafe Type C Powder Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each Type C enclosure is the AirSafe Automatic Safety Controller. The face velocity on the PowderSafe Type C Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Standard Features Horizontal laminar airflow pattern AirSafe™ automatic safety controller Permanent backup HEPA filter Effectively weigh to 7 decimal places Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the PowderSafe Type C enclosure perfect for powder or solvent weighing, manipulation and enclosing weighing equipment. Fitted with the AirSafe™ automatic safety controller, the Type C PowderSafe has an even laminar flow airstream for accurate weighing. The entire rear wall of the enclosure is a filtration zone; a clean sweep of all particulate and gases is achieved. This design feature makes the Type C PowderSafe ideal when weighing the lightest powders or the heaviest solvents. AirClean Systems HEPASafe filter change-out technology, incorporated into each PowderSafe Type C Powder Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each Type C enclosure is the AirSafe Automatic Safety Controller. The face velocity on the PowderSafe Type C Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Standard Features Horizontal laminar airflow pattern AirSafe™ automatic safety controller Permanent backup HEPA filter Effectively weigh to 7 decimal places Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Creedmoor, NC, United States
Type C Ductless Balance Enclosure
PowderSafe™ AC765C
Type C Ductless Balance Enclosure PowderSafe™ AC765C
AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the PowderSafe Type C enclosure perfect for powder or solvent weighing, manipulation and enclosing weighing equipment. Fitted with the AirSafe™ automatic safety controller, the Type C PowderSafe has an even laminar flow airstream for accurate weighing. The entire rear wall of the enclosure is a filtration zone; a clean sweep of all particulate and gases is achieved. This design feature makes the Type C PowderSafe ideal when weighing the lightest powders or the heaviest solvents. AirClean Systems HEPASafe filter change-out technology, incorporated into each PowderSafe Type C Powder Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each Type C enclosure is the AirSafe Automatic Safety Controller. The face velocity on the PowderSafe Type C Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary. Standard Features Horizontal laminar airflow pattern AirSafe™ automatic safety controller Permanent backup HEPA filter Effectively weigh to 7 decimal places Integral vapor-proof fluorescent lighting No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the PowderSafe Type C enclosure perfect for powder or solvent weighing, manipulation and enclosing weighing equipment. Fitted with the AirSafe™ automatic safety controller, the Type C PowderSafe has an even laminar flow airstream for accurate weighing.
The entire rear wall of the enclosure is a filtration zone; a clean sweep of all particulate and gases is achieved. This design feature makes the Type C PowderSafe ideal when weighing the lightest powders or the heaviest solvents.
AirClean Systems HEPASafe filter change-out technology, incorporated into each PowderSafe Type C Powder Enclosure, allows the operator to safely and effectively change both the pre-filter and primary HEPA filter. Standard on each Type C enclosure is the AirSafe Automatic Safety Controller. The face velocity on the PowderSafe Type C Enclosures, as preset by the operator, is constantly monitored and maintained by the AirSafe™ Automatic Safety Controller. AirSafe™ monitors the condition of both HEPA filters and provides audible and visible alarms when filter change out is necessary.

Standard Features

  • Horizontal laminar airflow pattern
  • AirSafe™ automatic safety controller
  • Permanent backup HEPA filter
  • Effectively weigh to 7 decimal places
  • Integral vapor-proof fluorescent lighting
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • ASHRAE 110 tested
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • HEPASafe™ technology allows safe HEPA filter change while enclosure is operational
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number PowderSafe™ AC765C
Product Name Type C Ductless Balance Enclosure
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details