Rolec Enclosures Inc. Plastic Enclosures technoPLUS

Description
IP 66 - Optional: IP 67 or IP 69K technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment. These designer enclosures can be supplied with a unique pole/mast attachment which is designed for fast and secure mounting with plastic or metal straps. Standard features include a recessed lid for fitting a membrane keypad, face plate or product label, hinged design covers that hide the lid screws and mounting channels, and lid retaining supports for holding the lid in place when the enclosures is open. The enclosures can be mounted without opening the lid which means your electronics remain protected at all times. Screw bosses are provided inside for fitting circuit boards, mounting plates, terminal rails etc. Compatible cable glands and other accessories are also available. We can supply technoPLUS enclosures fully customized to your requirements.
Request a Quote Datasheet
Description
IP 66 - Optional: IP 67 or IP 69K technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment. These designer enclosures can be supplied with a unique pole/mast attachment which is designed for fast and secure mounting with plastic or metal straps. Standard features include a recessed lid for fitting a membrane keypad, face plate or product label, hinged design covers that hide the lid screws and mounting channels, and lid retaining supports for holding the lid in place when the enclosures is open. The enclosures can be mounted without opening the lid which means your electronics remain protected at all times. Screw bosses are provided inside for fitting circuit boards, mounting plates, terminal rails etc. Compatible cable glands and other accessories are also available. We can supply technoPLUS enclosures fully customized to your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Bridgeville, PA, United States
Plastic Enclosures
technoPLUS
Plastic Enclosures technoPLUS
IP 66 - Optional: IP 67 or IP 69K technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment. These designer enclosures can be supplied with a unique pole/mast attachment which is designed for fast and secure mounting with plastic or metal straps. Standard features include a recessed lid for fitting a membrane keypad, face plate or product label, hinged design covers that hide the lid screws and mounting channels, and lid retaining supports for holding the lid in place when the enclosures is open. The enclosures can be mounted without opening the lid which means your electronics remain protected at all times. Screw bosses are provided inside for fitting circuit boards, mounting plates, terminal rails etc. Compatible cable glands and other accessories are also available. We can supply technoPLUS enclosures fully customized to your requirements.

IP 66 - Optional: IP 67 or IP 69K

technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment. These designer enclosures can be supplied with a unique pole/mast attachment which is designed for fast and secure mounting with plastic or metal straps.
Standard features include a recessed lid for fitting a membrane keypad, face plate or product label, hinged design covers that hide the lid screws and mounting channels, and lid retaining supports for holding the lid in place when the enclosures is open. The enclosures can be mounted without opening the lid which means your electronics remain protected at all times. Screw bosses are provided inside for fitting circuit boards, mounting plates, terminal rails etc. Compatible cable glands and other accessories are also available.
We can supply technoPLUS enclosures fully customized to your requirements.

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number technoPLUS
Product Name Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 2.75 to 3.54 inch (69.85 to 89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details