Rolec Enclosures Inc. Sealed Enclosures multiVISION Kommando

Description
IP 65 multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three different sizes, that are combined to give different case depths and front and rear formats. Each multiVISION enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. The enclosures can be hinged with a lock for easy access inside. Optional handle bars can also be fitted for positioning when the enclosure is fitted to a suspension arm. A desk version can also be supplied (with separate display and operating enclosure). multiVISION Kommando is compatible with all .
Request a Quote Datasheet
Description
IP 65 multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three different sizes, that are combined to give different case depths and front and rear formats. Each multiVISION enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. The enclosures can be hinged with a lock for easy access inside. Optional handle bars can also be fitted for positioning when the enclosure is fitted to a suspension arm. A desk version can also be supplied (with separate display and operating enclosure). multiVISION Kommando is compatible with all .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Bridgeville, PA, United States
Sealed Enclosures
multiVISION Kommando
Sealed Enclosures multiVISION Kommando
IP 65 multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three different sizes, that are combined to give different case depths and front and rear formats. Each multiVISION enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. The enclosures can be hinged with a lock for easy access inside. Optional handle bars can also be fitted for positioning when the enclosure is fitted to a suspension arm. A desk version can also be supplied (with separate display and operating enclosure). multiVISION Kommando is compatible with all .

IP 65
multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment.
The enclosure assembly consists of aluminum profiles, in three different sizes, that are combined to give different case depths and front and rear formats. Each multiVISION enclosure is made to order to the exact customer width and height requirements and machined with holes and cutouts to suit. The front panel can be used to mount various assemblies including membrane keypads, displays and touch panels. The enclosures can be hinged with a lock for easy access inside. Optional handle bars can also be fitted for positioning when the enclosure is fitted to a suspension arm. A desk version can also be supplied (with separate display and operating enclosure).
multiVISION Kommando is compatible with all .

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number multiVISION Kommando
Product Name Sealed Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details