Rolec Enclosures Inc. Handheld Enclosures mobilCASE

Description
IP 54 / IP 65 mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on demand. Each enclosure consist of a case profile and two end covers which are supplied with TPE molded sealing gaskets and a screw kit. There are various types of end cover kits and accessories to suit different uses and installation set-ups. The enclosures are specified from individual kits. HOW TO SPECIFY YOUR mobilCASE ENCLOSURES 1). Enclosure Profile Select the size and type of enclosure profile you need from the table below (click on part no.). The profiles are specified in PCB widths: 80 mm (3.15"), 100 mm (3.94"), 130 mm (5.12") (Dim. P). Types: 1-Part (IP 65) single profile for slide-in PCBs or 2-Part (IP 54) open profile which allows for keypads, displays etc. to pass through the top (when machined). 2). End Cover Kits Select a suitable end cover kit from the accessories section. All cover kits include two TPE molded seals and a screw kit. Options: Set DF - two flat end covers Set DK - one flat and one deep end cover with M16 screw plug (for battery compartment access) Set ABF - adjustable tilt stand with two flat end covers Set ABK - adjustable tilt stand with one flat and one deep end cover with M16 screw plug Set WH - wall/machine pivot mount bracket with two flat end covers Set PG - two rotating end covers for connecting two units together. 3). Accessories Select any optional accessories: Set PK - shoulder strap with two protection caps for carrying the unit Set CH - case holder for storing the unit on a wall or machine Set AH - battery holders for 2 or 4 1.5V AA cells Set KV - M16 cable gland adaptor kit (replaces screw plug on deep end covers). CONFIGURATOR You can also specify these enclosures in custom sizes using the . CUSTOMIZED VERSIONS We can supply mobilCASE enclosures fully to your requirements.
Request a Quote Datasheet
Description
IP 54 / IP 65 mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on demand. Each enclosure consist of a case profile and two end covers which are supplied with TPE molded sealing gaskets and a screw kit. There are various types of end cover kits and accessories to suit different uses and installation set-ups. The enclosures are specified from individual kits. HOW TO SPECIFY YOUR mobilCASE ENCLOSURES 1). Enclosure Profile Select the size and type of enclosure profile you need from the table below (click on part no.). The profiles are specified in PCB widths: 80 mm (3.15"), 100 mm (3.94"), 130 mm (5.12") (Dim. P). Types: 1-Part (IP 65) single profile for slide-in PCBs or 2-Part (IP 54) open profile which allows for keypads, displays etc. to pass through the top (when machined). 2). End Cover Kits Select a suitable end cover kit from the accessories section. All cover kits include two TPE molded seals and a screw kit. Options: Set DF - two flat end covers Set DK - one flat and one deep end cover with M16 screw plug (for battery compartment access) Set ABF - adjustable tilt stand with two flat end covers Set ABK - adjustable tilt stand with one flat and one deep end cover with M16 screw plug Set WH - wall/machine pivot mount bracket with two flat end covers Set PG - two rotating end covers for connecting two units together. 3). Accessories Select any optional accessories: Set PK - shoulder strap with two protection caps for carrying the unit Set CH - case holder for storing the unit on a wall or machine Set AH - battery holders for 2 or 4 1.5V AA cells Set KV - M16 cable gland adaptor kit (replaces screw plug on deep end covers). CONFIGURATOR You can also specify these enclosures in custom sizes using the . CUSTOMIZED VERSIONS We can supply mobilCASE enclosures fully to your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Bridgeville, PA, United States
Handheld Enclosures
mobilCASE
Handheld Enclosures mobilCASE
IP 54 / IP 65 mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on demand. Each enclosure consist of a case profile and two end covers which are supplied with TPE molded sealing gaskets and a screw kit. There are various types of end cover kits and accessories to suit different uses and installation set-ups. The enclosures are specified from individual kits. HOW TO SPECIFY YOUR mobilCASE ENCLOSURES 1). Enclosure Profile Select the size and type of enclosure profile you need from the table below (click on part no.). The profiles are specified in PCB widths: 80 mm (3.15"), 100 mm (3.94"), 130 mm (5.12") (Dim. P). Types: 1-Part (IP 65) single profile for slide-in PCBs or 2-Part (IP 54) open profile which allows for keypads, displays etc. to pass through the top (when machined). 2). End Cover Kits Select a suitable end cover kit from the accessories section. All cover kits include two TPE molded seals and a screw kit. Options: Set DF - two flat end covers Set DK - one flat and one deep end cover with M16 screw plug (for battery compartment access) Set ABF - adjustable tilt stand with two flat end covers Set ABK - adjustable tilt stand with one flat and one deep end cover with M16 screw plug Set WH - wall/machine pivot mount bracket with two flat end covers Set PG - two rotating end covers for connecting two units together. 3). Accessories Select any optional accessories: Set PK - shoulder strap with two protection caps for carrying the unit Set CH - case holder for storing the unit on a wall or machine Set AH - battery holders for 2 or 4 1.5V AA cells Set KV - M16 cable gland adaptor kit (replaces screw plug on deep end covers). CONFIGURATOR You can also specify these enclosures in custom sizes using the . CUSTOMIZED VERSIONS We can supply mobilCASE enclosures fully to your requirements.

IP 54 / IP 65

mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on demand. Each enclosure consist of a case profile and two end covers which are supplied with TPE molded sealing gaskets and a screw kit. There are various types of end cover kits and accessories to suit different uses and installation set-ups. The enclosures are specified from individual kits.

HOW TO SPECIFY YOUR mobilCASE ENCLOSURES

1). Enclosure Profile

Select the size and type of enclosure profile you need from the table below (click on part no.). The profiles are specified in PCB widths: 80 mm (3.15"), 100 mm (3.94"), 130 mm (5.12") (Dim. P). Types: 1-Part (IP 65) single profile for slide-in PCBs or 2-Part (IP 54) open profile which allows for keypads, displays etc. to pass through the top (when machined).

2). End Cover Kits

Select a suitable end cover kit from the accessories section. All cover kits include two TPE molded seals and a screw kit. Options:

  • Set DF - two flat end covers
  • Set DK - one flat and one deep end cover with M16 screw plug (for battery compartment access)
  • Set ABF - adjustable tilt stand with two flat end covers
  • Set ABK - adjustable tilt stand with one flat and one deep end cover with M16 screw plug
  • Set WH - wall/machine pivot mount bracket with two flat end covers
  • Set PG - two rotating end covers for connecting two units together.

3). Accessories

Select any optional accessories:

  • Set PK - shoulder strap with two protection caps for carrying the unit
  • Set CH - case holder for storing the unit on a wall or machine
  • Set AH - battery holders for 2 or 4 1.5V AA cells
  • Set KV - M16 cable gland adaptor kit (replaces screw plug on deep end covers).

CONFIGURATOR
You can also specify these enclosures in custom sizes using the .

CUSTOMIZED VERSIONS
We can supply mobilCASE enclosures fully to your requirements.

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number mobilCASE
Product Name Handheld Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details