Rolec Enclosures Inc. Aluminum Enclosures aluTWIN

Description
IP 66, Optional: IP 67 aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during installation and servicing. The enclosures are based on our aluNORM product range and are weatherproof and watertight to IP 66. Threaded screw bosses are provided inside for fitting circuit boards, mounting plates etc. We can supply aluTWIN enclosures fully customized to your requirements.
Request a Quote
Description
IP 66, Optional: IP 67 aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during installation and servicing. The enclosures are based on our aluNORM product range and are weatherproof and watertight to IP 66. Threaded screw bosses are provided inside for fitting circuit boards, mounting plates etc. We can supply aluTWIN enclosures fully customized to your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Bridgeville, PA, United States
Aluminum Enclosures
aluTWIN
Aluminum Enclosures aluTWIN
IP 66, Optional: IP 67 aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during installation and servicing. The enclosures are based on our aluNORM product range and are weatherproof and watertight to IP 66. Threaded screw bosses are provided inside for fitting circuit boards, mounting plates etc. We can supply aluTWIN enclosures fully customized to your requirements.

IP 66, Optional: IP 67
aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment.
The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during installation and servicing. The enclosures are based on our aluNORM product range and are weatherproof and watertight to IP 66. Threaded screw bosses are provided inside for fitting circuit boards, mounting plates etc.
We can supply aluTWIN enclosures fully customized to your requirements.

Supplier's Site

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number aluTWIN
Product Name Aluminum Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
Width 3.93 to 9.44 inch (99.82 to 240 mm)
Depth 2.16 to 4.05 inch (54.86 to 103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details