The 706 is a black ABS plastic instrument case supplied with a cover and mounting screws, measuring 2.875 (73.0) inches in length, 4.000 (101.6) inches in width, and 1.562 (39.7) inches in height.
Part Number: 706
"Box Plastic, ABS Black Cover Included 4.000"" L x 2.875"" W (101.60mm x 73.03mm) X 1.562"" (39.67mm)"
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 706 | 36-706-ND |
| Product Name | ABS Instrument Case | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4 inch (102 mm) |