BARTEC iWAP XN3 X2000 iwap xn3 x2000

Description
The iWAP XN3 X2000 is a Bluetooth Low Energy (BLE) Gateway with Wi-Fi connectivity as standard for use in Zone 2, 22 and Division 2 Hazardous areas. The iWAP XN3 X2000 features a long-range BLE technology powered by Cassia Networks and is optimised for industrial IoT. The ruggedised enclosure features and integrated TPM chip, 1GB of ram and both BLE and Wi-Fi outputs included on all options. BLE5.0 technology allows the iWAP XN3 X2000 to extend range to as far as 1 kilometer and enables remote control of up to 40 Bluetooth Low Energy devices (and hundreds in broadcast mode) without requiring any changes to end devices. For further information about the product, please visit the Extronics website: iWAP XN3 X2000 Datasheet iWAP XN3 ATEX Certificate iWAP XN3 IECEx Certificate iWAP XN3 MET Certificate
Request a Quote
Description
The iWAP XN3 X2000 is a Bluetooth Low Energy (BLE) Gateway with Wi-Fi connectivity as standard for use in Zone 2, 22 and Division 2 Hazardous areas. The iWAP XN3 X2000 features a long-range BLE technology powered by Cassia Networks and is optimised for industrial IoT. The ruggedised enclosure features and integrated TPM chip, 1GB of ram and both BLE and Wi-Fi outputs included on all options. BLE5.0 technology allows the iWAP XN3 X2000 to extend range to as far as 1 kilometer and enables remote control of up to 40 Bluetooth Low Energy devices (and hundreds in broadcast mode) without requiring any changes to end devices. For further information about the product, please visit the Extronics website: iWAP XN3 X2000 Datasheet iWAP XN3 ATEX Certificate iWAP XN3 IECEx Certificate iWAP XN3 MET Certificate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Bad Mergentheim, Germany
iWAP XN3 X2000
iwap xn3 x2000
iWAP XN3 X2000 iwap xn3 x2000
The iWAP XN3 X2000 is a Bluetooth Low Energy (BLE) Gateway with Wi-Fi connectivity as standard for use in Zone 2, 22 and Division 2 Hazardous areas. The iWAP XN3 X2000 features a long-range BLE technology powered by Cassia Networks and is optimised for industrial IoT. The ruggedised enclosure features and integrated TPM chip, 1GB of ram and both BLE and Wi-Fi outputs included on all options. BLE5.0 technology allows the iWAP XN3 X2000 to extend range to as far as 1 kilometer and enables remote control of up to 40 Bluetooth Low Energy devices (and hundreds in broadcast mode) without requiring any changes to end devices. For further information about the product, please visit the Extronics website: iWAP XN3 X2000 Datasheet iWAP XN3 ATEX Certificate iWAP XN3 IECEx Certificate iWAP XN3 MET Certificate

The iWAP XN3 X2000 is a Bluetooth Low Energy (BLE) Gateway with Wi-Fi connectivity as standard for use in Zone 2, 22 and Division 2 Hazardous areas.

The iWAP XN3 X2000 features a long-range BLE technology powered by Cassia Networks and is optimised for industrial IoT. The ruggedised enclosure features and integrated TPM chip, 1GB of ram and both BLE and Wi-Fi outputs included on all options.

BLE5.0 technology allows the iWAP XN3 X2000 to extend range to as far as 1 kilometer and enables remote control of up to 40 Bluetooth Low Energy devices (and hundreds in broadcast mode) without requiring any changes to end devices.

For further information about the product, please visit the Extronics website:

iWAP XN3 X2000 Datasheet

iWAP XN3 ATEX Certificate

iWAP XN3 IECEx Certificate

iWAP XN3 MET Certificate

Supplier's Site

Technical Specifications

  BARTEC
Product Category Industrial Enclosures
Product Number iwap xn3 x2000
Product Name iWAP XN3 X2000
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details