WAGO Sensor Interface Junction Blocks 765-1104/100-000

Description
8-CHANNEL DIGITAL INPUT/OUTPUT;
Request a Quote Datasheet
Description
8-CHANNEL DIGITAL INPUT/OUTPUT;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 2946-765-1104/100-000-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
2946-765-1104/100-000-ND
Sensor Interface Junction Blocks 2946-765-1104/100-000-ND
8-CHANNEL DIGITAL INPUT/OUTPUT;

8-CHANNEL DIGITAL INPUT/OUTPUT;

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 2946-765-1104/100-000-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers