Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4PHSSK6

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4PHSSK6
Electrical - Stainless Steel - Junction Boxes 1414N4PHSSK6
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13
  • CSA Type 3R, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuous stainless steel hinged cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88
1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88
1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88
1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88
1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88
1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88
1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88
1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414N4PHSSK6-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4PHSSK6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4PHSSK6
Enclosures, Boxes, & Cases 1414N4PHSSK6
NEMA4 HINGE ENCL 12X10X6 304SS

NEMA4 HINGE ENCL 12X10X6 304SS

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4PHSSK6
Electrical Enclosures 1414N4PHSSK6
Electrical Enclosures NEMA4X Hinge 304 SS 12x10x6" with Panel

Electrical Enclosures NEMA4X Hinge 304 SS 12x10x6" with Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4PHSSK6 1414N4PHSSK6-ND 1414N4PHSSK6 1414N4PHSSK6
Product Name Electrical - Stainless Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 131623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers