PIC Wire & Cable 50 Ohm SMA Bulkhead Jack 111142

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 111142 is a 50-ohm SMA bulkhead jack designed for RF applications up to 12.4 GHz, with a brass body, PTFE dielectric, and beryllium copper center contact, certified to MIL-STD-348 and MIL-PRF-39012. It features gold plating on all contact surfaces, a voltage rating of 335 V (rms), insulation resistance of 5000 Megohms minimum, and operates from -65° C to 165° C. The connector weighs 0.184 ounces (5.22 grams) and includes a brass hex nut and lock washer. Installation requires a 1.0-inch length of Raychem ATUM heat shrink (P/N ATUM-8/2-0) for strain relief and moisture protection. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 111142 is a 50-ohm SMA bulkhead jack designed for RF applications up to 12.4 GHz, with a brass body, PTFE dielectric, and beryllium copper center contact, certified to MIL-STD-348 and MIL-PRF-39012. It features gold plating on all contact surfaces, a voltage rating of 335 V (rms), insulation resistance of 5000 Megohms minimum, and operates from -65° C to 165° C. The connector weighs 0.184 ounces (5.22 grams) and includes a brass hex nut and lock washer. Installation requires a 1.0-inch length of Raychem ATUM heat shrink (P/N ATUM-8/2-0) for strain relief and moisture protection. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm SMA Bulkhead Jack
111142
50 Ohm SMA Bulkhead Jack 111142
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 111142
Product Name 50 Ohm SMA Bulkhead Jack
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details