A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Win Source Part Number: 1340807-XC5D-4821
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 50
Style: C
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XC5D
Conn DIN 41612 F 48 POS 2.54mm Solder ST Thru-Hole Product overview: XC5D-4821 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5D-4821 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 48POS PCB GOLD
CONN DIN RCPT 48POS PCB GOLD
| Aratas America LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5D-4821 | XC5D-4821-ND | 1340807-XC5D-4821 | 407-XC5D-4821 | XC5D-4821 | 06AC0239 | XC5D-4821 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | DIN 41612 | Connector Omron Electronic Components | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | DIN Connector | DIN Connector | |||
| Gender | Male / Plug; Female / Jack | ||||||
| Geometry | Right Angle | ||||||
| Termination | Straight DIP | Solder | Solder | ||||
| Voltage Rating | 300 volts |