Gray Tools Canada Inc. Cast Bench Vises VS6A

Description
Cast Bench Vises
Description
Cast Bench Vises

Suppliers

Company
Product
Description
Supplier Links
Cast Bench Vises - VS6A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Cast Bench Vises
VS6A
Cast Bench Vises VS6A
Cast Bench Vises

Cast Bench Vises

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Vises
Product Number VS6A
Product Name Cast Bench Vises
Vise Type Bench Vise
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
Vices - 2325720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
Fiber Grip Jaws - VS3-FGJAW - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Vise Type Bench Vise
Jaw Width 4 inch (102 mm)
View Details