Hannay Reels Power Rewind Reel IV5000

Description
To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake standard. Air brake optional. 5100 series: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads. 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads. Inlet and hub assembly are aluminum. Joint and riser ductile iron for petroleum fuel. Pressures to 600 psi (41 bar). Temperatures from -30° F to +250° F (-34° C to +121° C). Standard with a reduction unit only. Electric clutch units optional. Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake standard. Air brake optional. 5100 series: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads. 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads. Inlet and hub assembly are aluminum. Joint and riser ductile iron for petroleum fuel. Pressures to 600 psi (41 bar). Temperatures from -30° F to +250° F (-34° C to +121° C). Standard with a reduction unit only. Electric clutch units optional. Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - IV5000 - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
IV5000
Power Rewind Reel IV5000
To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake standard. Air brake optional. 5100 series: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads. 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads. Inlet and hub assembly are aluminum. Joint and riser ductile iron for petroleum fuel. Pressures to 600 psi (41 bar). Temperatures from -30° F to +250° F (-34° C to +121° C). Standard with a reduction unit only. Electric clutch units optional. Consult factory for other pressures and temperatures.

To handle single 1-3/8" I.D. through 2" I.D. hose

  • Effortless and fast rewinding, wrapping, and guiding of hose.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Auxiliary crank rewind optional.
  • 12v rewind, strap brake standard.
  • Air brake optional.
  • 5100 series: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads.
  • 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads.
  • Inlet and hub assembly are aluminum.
  • Joint and riser ductile iron for petroleum fuel.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -30° F to +250° F (-34° C to +121° C).
  • Standard with a reduction unit only. Electric clutch units optional.
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number IV5000
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 48 to 70 inch (1219 to 1778 mm)
Core Diameter 20 to 24 inch (508 to 610 mm)
Hose Cable Diameter 2 to 2.67 inch (50.8 to 67.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Arc Welding Reel - TWCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual Rewind Reel - G2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details