Stock Drive Products & Sterling Instrument - SDP/SI Spring-Powered Reel, 0.09375". Cable Diameter, 123". Cable Length, 3.375". Outside Diameter, 1". Wide A 3Z53-ML1881

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spring-powered reel for retracting 123 inches of 3/32-inch diameter galvanized steel cable with a nylon coating, featuring a steel case with epoxy powder coating, an acetal arbor, and a high-carbon steel spring. The reel has an outside diameter of 3-3/8 inches, a width of 1-5/16 inches, and a retracting force of 2.0 lbf at full extension. It mounts via a square stud with a 1/4-inch clearance hole. The reel includes three 0.251-inch holes equally spaced on a 5.500-inch bolt circle for prewind adjustment.

Datasheet Summary
Powered by GS/AI

Spring-powered reel for retracting 123 inches of 3/32-inch diameter galvanized steel cable with a nylon coating, featuring a steel case with epoxy powder coating, an acetal arbor, and a high-carbon steel spring. The reel has an outside diameter of 3-3/8 inches, a width of 1-5/16 inches, and a retracting force of 2.0 lbf at full extension. It mounts via a square stud with a 1/4-inch clearance hole. The reel includes three 0.251-inch holes equally spaced on a 5.500-inch bolt circle for prewind adjustment.

Suppliers

Company
Product
Description
Supplier Links
Spring-Powered Reel, 0.09375
Hicksville, NY, United States
Spring-Powered Reel, 0.09375". Cable Diameter, 123". Cable Length, 3.375". Outside Diameter, 1". Wide
A 3Z53-ML1881
Spring-Powered Reel, 0.09375". Cable Diameter, 123". Cable Length, 3.375". Outside Diameter, 1". Wide A 3Z53-ML1881
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z53-ML1881
Product Name Spring-Powered Reel, 0.09375". Cable Diameter, 123". Cable Length, 3.375". Outside Diameter, 1". Wide
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML45751 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 3.5 ft (10.67 dm)
View Details