Mile-X Equipment, Inc. OTC 5074 2,000 lb. Capacity Torque Multiplier OTC5074

Description
OTC 5074 2,000 lb. Capacity Torque This 4:1 ratio torque multipliers provide the power to tighten threaded fasteners in a number of truck and tractor repair operations. No. 5074 -- 2,000 lb. capacity torque multiplier. Has 3/4" square drive and 1" square drive output. Includes 18" extension handle. Wt., 14 lbs.
Description
OTC 5074 2,000 lb. Capacity Torque This 4:1 ratio torque multipliers provide the power to tighten threaded fasteners in a number of truck and tractor repair operations. No. 5074 -- 2,000 lb. capacity torque multiplier. Has 3/4" square drive and 1" square drive output. Includes 18" extension handle. Wt., 14 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 5074 2,000 lb. Capacity Torque Multiplier - OTC5074 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 5074 2,000 lb. Capacity Torque Multiplier
OTC5074
OTC 5074 2,000 lb. Capacity Torque Multiplier OTC5074
OTC 5074 2,000 lb. Capacity Torque This 4:1 ratio torque multipliers provide the power to tighten threaded fasteners in a number of truck and tractor repair operations. No. 5074 -- 2,000 lb. capacity torque multiplier. Has 3/4" square drive and 1" square drive output. Includes 18" extension handle. Wt., 14 lbs.

OTC 5074 2,000 lb. Capacity Torque

This 4:1 ratio torque multipliers provide the power to tighten threaded fasteners in a number of truck and tractor repair operations.

No. 5074 -- 2,000 lb. capacity torque multiplier. Has 3/4" square drive and 1" square drive output. Includes 18" extension handle. Wt., 14 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Force and Torque Instruments
Product Number OTC5074
Product Name OTC 5074 2,000 lb. Capacity Torque Multiplier
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 50 kgF / 500 N - M2-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Special Type Handheld
View Details
Torque Testers - 2217463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details