DEWALT Industrial Tool Co. 6" Right Angle Random Orbit Sander with Electronic Variable Speed DW443

Description
Product Features Electronic Variable Speed from 4,300-6,800 opm provides greater control of material removal rate Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dual-plane counter-balanced fan reduces user fatigue Sealed 100% ball-bearing construction Accepts 6", 6-hole hook and loop paper Rubber grip and two-finger trigger for increased comfort and greater control
Description
Product Features Electronic Variable Speed from 4,300-6,800 opm provides greater control of material removal rate Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dual-plane counter-balanced fan reduces user fatigue Sealed 100% ball-bearing construction Accepts 6", 6-hole hook and loop paper Rubber grip and two-finger trigger for increased comfort and greater control

Suppliers

Company
Product
Description
Supplier Links
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" Right Angle Random Orbit Sander with Electronic Variable Speed
DW443
6" Right Angle Random Orbit Sander with Electronic Variable Speed DW443
Product Features Electronic Variable Speed from 4,300-6,800 opm provides greater control of material removal rate Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dual-plane counter-balanced fan reduces user fatigue Sealed 100% ball-bearing construction Accepts 6", 6-hole hook and loop paper Rubber grip and two-finger trigger for increased comfort and greater control

Product Features

  • Electronic Variable Speed from 4,300-6,800 opm provides greater control of material removal rate
  • Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up
  • Dual-plane counter-balanced fan reduces user fatigue
  • Sealed 100% ball-bearing construction
  • Accepts 6", 6-hole hook and loop paper
  • Rubber grip and two-finger trigger for increased comfort and greater control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Sanders and Sanding Machines
Product Number DW443
Product Name 6" Right Angle Random Orbit Sander with Electronic Variable Speed
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details