Campbell Hausfeld Random Orbit Palm Sander XT302000

Description
The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. The XT302000 Sander is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements The included vacuum attachment and dust collection bag helps keep the mess to a minimum during use
Datasheet
Description
The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. The XT302000 Sander is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements The included vacuum attachment and dust collection bag helps keep the mess to a minimum during use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Harrison, OH, USA
Random Orbit Palm Sander
XT302000
Random Orbit Palm Sander XT302000
The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. The XT302000 Sander is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements The included vacuum attachment and dust collection bag helps keep the mess to a minimum during use

The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert.

  • The XT302000 Sander is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces
  • Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements
  • The included vacuum attachment and dust collection bag helps keep the mess to a minimum during use
Supplier's Site Datasheet

Technical Specifications

  Campbell Hausfeld
Product Category Sanders and Sanding Machines
Product Number XT302000
Product Name Random Orbit Palm Sander
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Mini Surface Prep Sander - 3103XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details